The RN732BTTD4170B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 417 ohms with a tolerance of ±0.1%. It is designed for applications requiring precise resistance values and is suitable for high-density circuit designs. The resistor has a power rating of 0.125W at a maximum ambient temperature of 70°C, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. Constructed with a nickel chromium thin film element, this resistor meets EU RoHS requirements for lead-free terminations. It is packaged in a 1206 size format, making it compatible with various surface mount applications. The resistor is rated for operation in environments ranging from -55°C to +155°C, ensuring reliability across a wide temperature range. Engineers should consider this resistor for projects that demand high precision and stability in resistance values, particularly in compact electronic designs.
417 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 417 OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD4170B25TR-ND | RN732BTTD4170B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 417 ohms | 417 ohms |