KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD40R2C50

Description
40.2 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
40.2 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD40R2C50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 40.2 ohms with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, ensuring lead-free terminations. This component is suitable for applications requiring precise resistance values and stability, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The operating temperature range is from -55°C to +155°C, making it versatile for various environmental conditions. The RN732 series is known for its reliability and performance, with specifications that may change without prior notice, so engineers are advised to confirm details before use. The product is packaged in a standard tape and reel format, facilitating automated assembly processes. It is important to note that the RN732BTTD40R2C50 is marked as end-of-life, with the last buy date being September 30, 2022, and a recommended replacement part is available.

Datasheet Summary
Powered by GS/AI

The RN732BTTD40R2C50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 40.2 ohms with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, ensuring lead-free terminations. This component is suitable for applications requiring precise resistance values and stability, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The operating temperature range is from -55°C to +155°C, making it versatile for various environmental conditions. The RN732 series is known for its reliability and performance, with specifications that may change without prior notice, so engineers are advised to confirm details before use. The product is packaged in a standard tape and reel format, facilitating automated assembly processes. It is important to note that the RN732BTTD40R2C50 is marked as end-of-life, with the last buy date being September 30, 2022, and a recommended replacement part is available.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD40R2C50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD40R2C50TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD40R2C50TR-ND
40.2 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

40.2 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD40R2C50
Chip Resistor - Surface Mount RN732BTTD40R2C50
RES 40.2 OHM 0.25% 1/8W 1206

RES 40.2 OHM 0.25% 1/8W 1206

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN732BTTD40R2C50 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD40R2C50
Chip Resistor - Surface Mount RN732BTTD40R2C50
RES 40.2 OHM 0.25% 1/8W 1206

RES 40.2 OHM 0.25% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RN732BTTD40R2C50TR-ND RN732BTTD40R2C50 RN732BTTD40R2C50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers