KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD3971C50

Description
3.97 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
3.97 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD3971C50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 3.97 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious applications. The operating temperature range is from -55°C to +155°C, ensuring reliability in various conditions. The product is packaged in a 1206 size format, which is commonly used in compact electronic designs. It is important to note that this part has reached its end of life, with the last purchase date being September 30, 2022, and a recommended replacement part is the RN73R series.

Datasheet Summary
Powered by GS/AI

The RN732BTTD3971C50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 3.97 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious applications. The operating temperature range is from -55°C to +155°C, ensuring reliability in various conditions. The product is packaged in a 1206 size format, which is commonly used in compact electronic designs. It is important to note that this part has reached its end of life, with the last purchase date being September 30, 2022, and a recommended replacement part is the RN73R series.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD3971C50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD3971C50TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD3971C50TR-ND
3.97 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

3.97 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD3971C50
Chip Resistor - Surface Mount RN732BTTD3971C50
RES 3.97K OHM 0.25% 1/8W 1206

RES 3.97K OHM 0.25% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD3971C50TR-ND RN732BTTD3971C50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers