KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD3791C25

Description
3.79 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
3.79 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD3791C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 3.79 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at an ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, indicating lead-free terminations. This component is suitable for applications requiring precise resistance values and stability, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The operating temperature range extends from -55°C to +155°C, making it versatile for various environmental conditions. The RN732 series is known for its reliability, with specifications that include resistance to solder heat and moisture resistance. Engineers should consider this resistor for projects that demand high accuracy and reliability in compact designs, particularly in the 1206 package size.

Datasheet Summary
Powered by GS/AI

The RN732BTTD3791C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 3.79 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at an ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, indicating lead-free terminations. This component is suitable for applications requiring precise resistance values and stability, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The operating temperature range extends from -55°C to +155°C, making it versatile for various environmental conditions. The RN732 series is known for its reliability, with specifications that include resistance to solder heat and moisture resistance. Engineers should consider this resistor for projects that demand high accuracy and reliability in compact designs, particularly in the 1206 package size.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD3791C25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD3791C25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD3791C25TR-ND
3.79 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

3.79 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD3791C25
Chip Resistor - Surface Mount RN732BTTD3791C25
RES 3.79K OHM 0.25% 1/8W 1206

RES 3.79K OHM 0.25% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD3791C25TR-ND RN732BTTD3791C25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details