KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD35R2C50

Description
35.2 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
35.2 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD35R2C50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 35.2 ohms with a tolerance of 0.25%. It is designed for a power rating of 0.25W at an ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious applications. This component is packaged in a 1206 size format and is suitable for various applications requiring precise resistance values. The operating temperature range is from -55°C to +155°C, with a maximum overload voltage of 150V. The resistor exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring stability across temperature variations. Engineers should consider this resistor for projects that demand high precision and reliability in surface mount applications.

Datasheet Summary
Powered by GS/AI

The RN732BTTD35R2C50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 35.2 ohms with a tolerance of 0.25%. It is designed for a power rating of 0.25W at an ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious applications. This component is packaged in a 1206 size format and is suitable for various applications requiring precise resistance values. The operating temperature range is from -55°C to +155°C, with a maximum overload voltage of 150V. The resistor exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring stability across temperature variations. Engineers should consider this resistor for projects that demand high precision and reliability in surface mount applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD35R2C50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD35R2C50TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD35R2C50TR-ND
35.2 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

35.2 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD35R2C50
Chip Resistor - Surface Mount RN732BTTD35R2C50
RES 35.2 OHM 0.25% 1/8W 1206

RES 35.2 OHM 0.25% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD35R2C50TR-ND RN732BTTD35R2C50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 35.2 ohms 35.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details