KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD3571F10

Description
3.57 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
3.57 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD3571F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 3.57 kΩ with a tolerance of ±1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and has lead-free terminations that comply with EU RoHS requirements. This component is suitable for applications requiring precise resistance values and is available in a 1206 package size. The operating temperature range is from -55°C to +155°C, making it versatile for various environmental conditions. The resistor also exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring stability across temperature variations. Engineers should consider this resistor for projects that demand reliability and accuracy in resistance values, particularly in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The RN732BTTD3571F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 3.57 kΩ with a tolerance of ±1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and has lead-free terminations that comply with EU RoHS requirements. This component is suitable for applications requiring precise resistance values and is available in a 1206 package size. The operating temperature range is from -55°C to +155°C, making it versatile for various environmental conditions. The resistor also exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring stability across temperature variations. Engineers should consider this resistor for projects that demand reliability and accuracy in resistance values, particularly in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD3571F10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD3571F10TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD3571F10TR-ND
3.57 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

3.57 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD3571F10
Chip Resistor - Surface Mount RN732BTTD3571F10
RES 3.57K OHM 1% 1/8W 1206

RES 3.57K OHM 1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD3571F10TR-ND RN732BTTD3571F10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1676444-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
View Details
3 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details