TE Connectivity Surface Mount Resistors 1-1625873-4

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 45 MM  [1.17 INCH ] Product Length : 320 MM  [12.6 INCH ] Product Width : 260 MM  [10.24 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1, 5 Power Rating (WATT) : .063 Packaging Features Packaging Method : Folder Product Type Features Element Type : Thick Film Package Size Code : 0402 Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 45 MM  [1.17 INCH ] Product Length : 320 MM  [12.6 INCH ] Product Width : 260 MM  [10.24 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1, 5 Power Rating (WATT) : .063 Packaging Features Packaging Method : Folder Product Type Features Element Type : Thick Film Package Size Code : 0402 Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1-1625873-4 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1-1625873-4
Surface Mount Resistors 1-1625873-4
Configuration Features Number of Resistors : 1 Dimensions Product Height : 45 MM  [1.17 INCH ] Product Length : 320 MM  [12.6 INCH ] Product Width : 260 MM  [10.24 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1, 5 Power Rating (WATT) : .063 Packaging Features Packaging Method : Folder Product Type Features Element Type : Thick Film Package Size Code : 0402 Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 45 MM  [1.17 INCH ]
  • Product Length : 320 MM  [12.6 INCH ]
  • Product Width : 260 MM  [10.24 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1, 5
  • Power Rating (WATT) : .063

Packaging Features


  • Packaging Method : Folder

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 0402
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now
Resistors - 1-1625873-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1-1625873-4
Resistors 1-1625873-4
RS 0402 1% RESISTOR KIT

RS 0402 1% RESISTOR KIT

Buy Now
Swedesboro, NJ, United States
Resistors
1-1625873-4
Resistors 1-1625873-4
Resistors

Resistors

Buy Now
Chip Resistor Kit, 0402, 1%, 5%, 1Pc Rohs Compliant Te Connectivity - 74AJ7305 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistor Kit, 0402, 1%, 5%, 1Pc Rohs Compliant Te Connectivity
74AJ7305
Chip Resistor Kit, 0402, 1%, 5%, 1Pc Rohs Compliant Te Connectivity 74AJ7305
CHIP RESISTOR KIT, 0402, 1%, 5%, 1PC ROHS COMPLIANT: YES

CHIP RESISTOR KIT, 0402, 1%, 5%, 1PC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1-1625873-4 1-1625873-4 74AJ7305
Product Name Surface Mount Resistors Resistors Chip Resistor Kit, 0402, 1%, 5%, 1Pc Rohs Compliant Te Connectivity
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Surface Mount Resistors - 2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 1614888-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details