The RN732BTTD3570C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 357 ohms with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component is packaged in a 1206 size format, which is commonly used in various electronic applications. The operating temperature range for this resistor is -55°C to +155°C, ensuring reliability in diverse environmental conditions. The resistor also exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C, which indicates its stability over temperature variations. Engineers should consider this resistor for applications requiring precise resistance values and stability, particularly in compact designs where surface mount technology is preferred.
357 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 357 OHM 0.25% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD3570C25TR-ND | RN732BTTD3570C25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 357 ohms | 357 ohms |