RN732BTTD3302F100 -- CHIP RESISTOR - SURFACE MOUNT
KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
RN732BTTD3302F100
Description
RES 33K OHM 1% 1/8W 1206
Description
RES 33K OHM 1% 1/8W 1206
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
RN732BTTD3302F100 |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thin Film (Chip)
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Category / Application
High Voltage Resistor
Technology / Construction
Thick Film (Chip); Thick Film
Chip Resistor Package Size
2512
View Details
Smiths Interconnect, a Molex company
Packing Method
Tape Reel
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details