KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD2843B50

Description
RES 284K OHM 0.1% 1/8W 1206
Description
RES 284K OHM 0.1% 1/8W 1206
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD2843B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 284 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The RN732 series is known for its reliability, with specifications for resistance to solder heat, rapid temperature changes, and moisture resistance. The product is packaged in a 1206 size format, making it compatible with various PCB designs. Engineers should consider this resistor for applications requiring precise resistance values and stable performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The RN732BTTD2843B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 284 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The RN732 series is known for its reliability, with specifications for resistance to solder heat, rapid temperature changes, and moisture resistance. The product is packaged in a 1206 size format, making it compatible with various PCB designs. Engineers should consider this resistor for applications requiring precise resistance values and stable performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD2843B50
Chip Resistor - Surface Mount RN732BTTD2843B50
RES 284K OHM 0.1% 1/8W 1206

RES 284K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number RN732BTTD2843B50
Product Name Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2803FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers