KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD2803B50

Description
280 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
280 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD2803B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 280 kΩ with a tolerance of ±0.1%. It is designed for applications requiring precise resistance values and is suitable for use in various electronic circuits. The resistor has a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C, with a maximum operating temperature of 155°C. This component utilizes a nickel chromium thin film resistor element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The resistor is packaged in a 1206 size format, which is commonly used in surface mount technology. Engineers should note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available. The RN732 series is known for its reliability and performance in various environmental conditions, including moisture resistance and thermal stability.

Datasheet Summary
Powered by GS/AI

The RN732BTTD2803B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 280 kΩ with a tolerance of ±0.1%. It is designed for applications requiring precise resistance values and is suitable for use in various electronic circuits. The resistor has a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C, with a maximum operating temperature of 155°C. This component utilizes a nickel chromium thin film resistor element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The resistor is packaged in a 1206 size format, which is commonly used in surface mount technology. Engineers should note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available. The RN732 series is known for its reliability and performance in various environmental conditions, including moisture resistance and thermal stability.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD2803B50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD2803B50TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD2803B50TR-ND
280 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

280 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD2803B50
Chip Resistor - Surface Mount RN732BTTD2803B50
RES 280K OHM 0.1% 1/8W 1206

RES 280K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD2803B50TR-ND RN732BTTD2803B50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details