The RN732BTTD2461B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 2.46 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at an ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, indicating lead-free terminations. This component is suitable for applications requiring high precision and stability, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The operating temperature range is from -55°C to +155°C, making it versatile for various environmental conditions. The resistor is packaged in a 1206 size format, which is commonly used in surface mount technology. Engineers should note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is the RN73R series.
2.46 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 2.46K OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD2461B25TR-ND | RN732BTTD2461B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |