The RN732BTTD2373C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 237 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a rated ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and has lead-free terminations that comply with EU RoHS requirements. This component is suitable for applications requiring precise resistance values and is available in a 1206 package size. The operating temperature range is from -55°C to +155°C, making it versatile for various environmental conditions. The resistor also exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C. Engineers should note that the product has reached its end of life, with the last time to buy being September 30, 2022, and the recommended replacement is the RN73R series.
237 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 237K OHM 0.25% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD2373C25TR-ND | RN732BTTD2373C25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |