KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD2003B50

Description
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD2003B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 200 kΩ with a tolerance of ±0.1%. It is designed for high precision applications, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The resistor has a power rating of 0.125 W at a rated ambient temperature of 70°C and can operate in a temperature range from -55°C to +155°C. This component is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The resistor is available in a 1206 package size and is designed for surface mount applications. It is important to note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is the RN73R series.

Datasheet Summary
Powered by GS/AI

The RN732BTTD2003B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 200 kΩ with a tolerance of ±0.1%. It is designed for high precision applications, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The resistor has a power rating of 0.125 W at a rated ambient temperature of 70°C and can operate in a temperature range from -55°C to +155°C. This component is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The resistor is available in a 1206 package size and is designed for surface mount applications. It is important to note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is the RN73R series.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD2003B50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD2003B50TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD2003B50TR-ND
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
975426-RN732BTTD2003B50
Resistors - Chip Resistor - Surface Mount 975426-RN732BTTD2003B50
Win Source Part Number: 975426-RN732BTTD2003 B50 Category: Resistors>Chip Resistor - Surface Mount Series: RN73 Features: Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RN732BTTD2003B5 0TR Base Product Number: RN732B Product Status: Last Time Buy

Win Source Part Number: 975426-RN732BTTD2003B50
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73
Features: Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 200 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RN732BTTD2003B50TR
Base Product Number: RN732B
Product Status: Last Time Buy

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD2003B50
Chip Resistor - Surface Mount RN732BTTD2003B50
RES 200K OHM 0.1% 1/8W 1206

RES 200K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RN732BTTD2003B50TR-ND 975426-RN732BTTD2003B50 RN732BTTD2003B50
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567727P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers