The RN732BTTD17R2B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 17.2 ohms with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at an ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and has lead-free terminations that comply with EU RoHS requirements. This component operates effectively within a temperature range of -55°C to +155°C and has a maximum overload voltage of 150V. The resistor exhibits a temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring stable performance across varying temperatures. It is packaged in a 1206 size format, suitable for various electronic applications. Engineers should consider this resistor for projects requiring precise resistance values and high reliability in compact designs.
17.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 17.2 OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD17R2B25TR-ND | RN732BTTD17R2B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 17.2 ohms | 17.2 ohms |