KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD1622B50

Description
16.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
16.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD1622B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 16.2 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The RN732 series is characterized by its reliability under various environmental conditions, including moisture resistance and resistance to solder heat. The product is packaged in a 1206 size format, which is compatible with standard surface mount technology. Engineers should note that this part is marked as end-of-life, with the last time to buy being September 30, 2022, and the recommended replacement is the RN73R series.

Datasheet Summary
Powered by GS/AI

The RN732BTTD1622B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 16.2 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The RN732 series is characterized by its reliability under various environmental conditions, including moisture resistance and resistance to solder heat. The product is packaged in a 1206 size format, which is compatible with standard surface mount technology. Engineers should note that this part is marked as end-of-life, with the last time to buy being September 30, 2022, and the recommended replacement is the RN73R series.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD1622B50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD1622B50TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD1622B50TR-ND
16.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

16.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD1622B50
Chip Resistor - Surface Mount RN732BTTD1622B50
RES 16.2K OHM 0.1% 1/8W 1206

RES 16.2K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD1622B50TR-ND RN732BTTD1622B50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573164 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1623FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details