KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD1051B25

Description
1.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
1.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD1051B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 1.05 kΩ with a tolerance of ±0.1%. It is designed for high power applications with a power rating of 0.125W at a maximum ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, ensuring reliability in various conditions. The resistor is packaged in a 1206 size format, which is commonly used in compact electronic designs. The product is marked as end-of-life, with the last time to buy noted as September 30, 2022, and a recommended replacement part is available.

Datasheet Summary
Powered by GS/AI

The RN732BTTD1051B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 1.05 kΩ with a tolerance of ±0.1%. It is designed for high power applications with a power rating of 0.125W at a maximum ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, ensuring reliability in various conditions. The resistor is packaged in a 1206 size format, which is commonly used in compact electronic designs. The product is marked as end-of-life, with the last time to buy noted as September 30, 2022, and a recommended replacement part is available.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD1051B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD1051B25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD1051B25TR-ND
1.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

1.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD1051B25
Chip Resistor - Surface Mount RN732BTTD1051B25
RES 1.05K OHM 0.1% 1/8W 1206

RES 1.05K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN732BTTD1051B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD1051B25
Chip Resistor - Surface Mount RN732BTTD1051B25
RES 1.05K OHM 0.1% 1/8W 1206

RES 1.05K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RN732BTTD1051B25TR-ND RN732BTTD1051B25 RN732BTTD1051B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details