KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN732ATTD22R0B25 RN732ATTD22R0B25

Description
Manufacturer: KOA Speer Win Source Part Number: 741272-RN732ATTD22R0 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: 11+/Rohs Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 741272-RN732ATTD22R0 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: 11+/Rohs Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN732ATTD22R0B25
741272-RN732ATTD22R0B25
Chip Resistor - Surface Mount - RN732ATTD22R0B25 741272-RN732ATTD22R0B25
Manufacturer: KOA Speer Win Source Part Number: 741272-RN732ATTD22R0 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: 11+/Rohs Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 741272-RN732ATTD22R0B25
Manufacturer Homepage: www.koaspeer.com
Reference case: 5k pcs/Per Reel
Reference Date Code: 11+/Rohs
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - 2019-RN732ATTD22R0B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732ATTD22R0B25TR-ND
Chip Resistor - Surface Mount 2019-RN732ATTD22R0B25TR-ND
22 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

22 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
22 OHM 10W Resistor - 52-RN732ATTD22R0B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM 10W Resistor
52-RN732ATTD22R0B25
22 OHM 10W Resistor 52-RN732ATTD22R0B25
RES 22 OHM 0.1% 1/10W 0805 Product overview: RN732ATTD22R0B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD22R0B25 can be used for catalog matching and distributor lookup.

RES 22 OHM 0.1% 1/10W 0805 Product overview: RN732ATTD22R0B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD22R0B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 741272-RN732ATTD22R0B25 2019-RN732ATTD22R0B25TR-ND 52-RN732ATTD22R0B25
Product Name Chip Resistor - Surface Mount - RN732ATTD22R0B25 Chip Resistor - Surface Mount 22 OHM 10W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176092-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers