KOA Speer Electronics, Inc. 15 OHM 10W Resistor RN732ATTD15R0B25

Description
RES 15 OHM 0.1% 1/10W 0805 Product overview: RN732ATTD15R0B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD15R0B25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 15 OHM 0.1% 1/10W 0805 Product overview: RN732ATTD15R0B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD15R0B25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 OHM 10W Resistor - 52-RN732ATTD15R0B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 OHM 10W Resistor
52-RN732ATTD15R0B25
15 OHM 10W Resistor 52-RN732ATTD15R0B25
RES 15 OHM 0.1% 1/10W 0805 Product overview: RN732ATTD15R0B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD15R0B25 can be used for catalog matching and distributor lookup.

RES 15 OHM 0.1% 1/10W 0805 Product overview: RN732ATTD15R0B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD15R0B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN732ATTD15R0B25
748778-RN732ATTD15R0B25
Chip Resistor - Surface Mount - RN732ATTD15R0B25 748778-RN732ATTD15R0B25
Manufacturer: KOA Speer Win Source Part Number: 748778-RN732ATTD15R0 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: 15+/Rohs Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 748778-RN732ATTD15R0B25
Manufacturer Homepage: www.koaspeer.com
Reference case: 5k pcs/Per Reel
Reference Date Code: 15+/Rohs
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - 2019-RN732ATTD15R0B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732ATTD15R0B25TR-ND
Chip Resistor - Surface Mount 2019-RN732ATTD15R0B25TR-ND
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN732ATTD15R0B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN732ATTD15R0B25
Chip Resistor - Surface Mount RN732ATTD15R0B25
RES 15 OHM 0.1% 1/10W 0805

RES 15 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-RN732ATTD15R0B25 748778-RN732ATTD15R0B25 2019-RN732ATTD15R0B25TR-ND RN732ATTD15R0B25
Product Name 15 OHM 10W Resistor Chip Resistor - Surface Mount - RN732ATTD15R0B25 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 15 ohms 15 ohms 15 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details