KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732ATTD1020B25

Description
102 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
102 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732ATTD1020B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732ATTD1020B25TR-ND
Chip Resistor - Surface Mount 2019-RN732ATTD1020B25TR-ND
102 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

102 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
102 OHM 10W Resistor - 52-RN732ATTD1020B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
102 OHM 10W Resistor
52-RN732ATTD1020B25
102 OHM 10W Resistor 52-RN732ATTD1020B25
RES 102 OHM 0.1% 1/10W 0805 Product overview: RN732ATTD1020B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 102 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 102 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD1020B25 can be used for catalog matching and distributor lookup.

RES 102 OHM 0.1% 1/10W 0805 Product overview: RN732ATTD1020B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 102 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 102 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD1020B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN732ATTD1020B25
804197-RN732ATTD1020B25
Chip Resistor - Surface Mount - RN732ATTD1020B25 804197-RN732ATTD1020B25
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 804197-RN732ATTD1020 B25 Packaging: Reel Features: Moisture Resistant Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 102 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 804197-RN732ATTD1020B25
Packaging: Reel
Features: Moisture Resistant
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 102 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
RES 102 OHM 0.1% 1/10W 0805 - 430-RN732ATTD1020B25 - Utmel Electronic Limited
Hong Kong, China
RES 102 OHM 0.1% 1/10W 0805
430-RN732ATTD1020B25
RES 102 OHM 0.1% 1/10W 0805 430-RN732ATTD1020B25
RES 102 OHM 0.1% 1/10W 0805

RES 102 OHM 0.1% 1/10W 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RN732ATTD1020B25TR-ND 52-RN732ATTD1020B25 804197-RN732ATTD1020B25 430-RN732ATTD1020B25
Product Name Chip Resistor - Surface Mount 102 OHM 10W Resistor Chip Resistor - Surface Mount - RN732ATTD1020B25 RES 102 OHM 0.1% 1/10W 0805
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 102 ohms 102 ohms 102 ohms 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details