The RN731JTTD7320D10 is a surface mount chip resistor manufactured by Lingto Electronic Limited. It features a nickel chromium thin film resistor element and is designed to meet EU RoHS requirements with lead-free terminations. The resistor has a nominal resistance of 732 ohms with a tolerance of ±0.5%. It operates effectively within a temperature range of -55°C to +155°C and has a rated power of 0.063W at 70°C. The resistor is available in a 0603 package size and is suitable for various applications requiring precise resistance values. The RN731 series offers a maximum overload voltage of 50V and a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It is important to note that the product is marked as end-of-life, with the last time to buy being September 30, 2022, and a recommended replacement part is the RN73R series. The resistor's performance characteristics include resistance to solder heat, rapid temperature changes, and moisture resistance, making it suitable for a range of electronic applications.
732 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
RES 732 OHM 0.5% 1/16W 0603
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN731JTTD7320D10TR-ND | RN731JTTD7320D10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 732 ohms | 732 ohms |