KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN731JTTD7152F100

Description
71.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
71.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN731JTTD7152F100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD7152F100TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD7152F100TR-ND
71.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

71.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN731JTTD7152F100 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN731JTTD7152F100
Chip Resistor - Surface Mount RN731JTTD7152F100
RES 71.5K OHM 1% 1/16W 0603

RES 71.5K OHM 1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-RN731JTTD7152F100TR-ND RN731JTTD7152F100
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details