The RN731JTTD5691D10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 5.69 kΩ with a tolerance of ±0.5%. It is designed for applications requiring a power rating of 0.063W at a maximum ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. The operating temperature range is from -55°C to +155°C, ensuring reliability in various environmental conditions. The product is packaged in a 0603 size format, and it is important to note that it has reached its end of life, with the last purchase date being September 30, 2022, and a recommended replacement part available.
5.69 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
RES 5.69K OHM 0.5% 1/16W 0603
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN731JTTD5691D10TR-ND | RN731JTTD5691D10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |