51.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Thin Film Resistors 51.1kOhm,0603,0.1%,2
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN731JTTD5112B25TR-ND | 430-RN731JTTD5112B25 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors 51.1kOhm,0603,0.1%,2 5ppm,63mW,50V |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |