510 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-RN731JTTD5100D100TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Resistance Range | 510 ohms |