47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
RES 47 OHM 0.1% 1/16W 0603
Thin Film Resistors - SMD 0603 47 Ohms 0.1% 25PPM
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RN731JTTD47R0B25TR-ND | RN731JTTD47R0B25 | 430-RN731JTTD47R0B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 0603 47 Ohms 0.1% 25PPM |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms |