The RN731JTTD3922D10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 39.2 kΩ with a tolerance of ±0.5%. It is designed for a power rating of 0.063W at a maximum ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. The operating temperature range is from -55°C to +155°C, and it has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The resistor is packaged in a 0603 size format, which is commonly used in various electronic applications. The product is marked as end-of-life, with the last time to buy noted as September 30, 2022, and a recommended replacement part is the RN73R series.
39.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
RES 39.2K OHM 0.5% 1/16W 0603
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN731JTTD3922D10TR-ND | RN731JTTD3922D10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |