KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN731JTTD3301B10 RN731JTTD3301B10

Description
Manufacturer: KOA Speer Win Source Part Number: 892077-RN731JTTD3301 B10 Series: RN73 Operating Temperature Range: -55°C ~ 155°C Features: 3.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film Package: Reel - TR Package: 0603 (1608 Metric) Family Name: RN731J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 892077-RN731JTTD3301 B10 Series: RN73 Operating Temperature Range: -55°C ~ 155°C Features: 3.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film Package: Reel - TR Package: 0603 (1608 Metric) Family Name: RN731J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN731JTTD3301B10
892077-RN731JTTD3301B10
Chip Resistor - Surface Mount - RN731JTTD3301B10 892077-RN731JTTD3301B10
Manufacturer: KOA Speer Win Source Part Number: 892077-RN731JTTD3301 B10 Series: RN73 Operating Temperature Range: -55°C ~ 155°C Features: 3.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film Package: Reel - TR Package: 0603 (1608 Metric) Family Name: RN731J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030

Manufacturer: KOA Speer
Win Source Part Number: 892077-RN731JTTD3301B10
Series: RN73
Operating Temperature Range: -55°C ~ 155°C
Features: 3.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Package: Reel - TR
Package: 0603 (1608 Metric)
Family Name: RN731J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN731JTTD3301B10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD3301B10TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD3301B10TR-ND
3.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

3.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 892077-RN731JTTD3301B10 2019-RN731JTTD3301B10TR-ND
Product Name Chip Resistor - Surface Mount - RN731JTTD3301B10 Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1614928-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
4 suppliers