KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN731JTTD1450D10

Description
145 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote
Description
145 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN731JTTD1450D10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 145 ohms with a tolerance of ±0.5%. It is designed for applications requiring precise resistance values and is suitable for use in various electronic circuits. The resistor has a power rating of 0.063W at a rated ambient temperature of 70°C, with a maximum operating temperature of 155°C. It utilizes a nickel chromium thin film resistor element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. The device is packaged in a 0603 size format and is available in various resistance values ranging from 10 ohms to 1 megohm. The RN731 series is noted for its reliability and performance under different environmental conditions, including moisture resistance and thermal stability.

Datasheet Summary
Powered by GS/AI

The RN731JTTD1450D10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 145 ohms with a tolerance of ±0.5%. It is designed for applications requiring precise resistance values and is suitable for use in various electronic circuits. The resistor has a power rating of 0.063W at a rated ambient temperature of 70°C, with a maximum operating temperature of 155°C. It utilizes a nickel chromium thin film resistor element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. The device is packaged in a 0603 size format and is available in various resistance values ranging from 10 ohms to 1 megohm. The RN731 series is noted for its reliability and performance under different environmental conditions, including moisture resistance and thermal stability.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN731JTTD1450D10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD1450D10TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD1450D10TR-ND
145 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

145 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN731JTTD1450D10 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN731JTTD1450D10
Chip Resistor - Surface Mount RN731JTTD1450D10
RES 145 OHM 0.5% 1/16W 0603

RES 145 OHM 0.5% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN731JTTD1450D10TR-ND RN731JTTD1450D10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 145 ohms 145 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details