KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN731JTTD1322D10

Description
13.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote
Description
13.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN731JTTD1322D10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 13.2 kΩ with a tolerance of ±0.5%. It is designed for a power rating of 0.063W at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. The operating temperature range is from -55°C to +155°C, and it exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The product is packaged in a 0603 size format, and its last time to buy was noted as September 30, 2022, with a recommended replacement part being the RN73R series. This resistor is suitable for general applications where precise resistance values are required.

Datasheet Summary
Powered by GS/AI

The RN731JTTD1322D10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 13.2 kΩ with a tolerance of ±0.5%. It is designed for a power rating of 0.063W at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. The operating temperature range is from -55°C to +155°C, and it exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The product is packaged in a 0603 size format, and its last time to buy was noted as September 30, 2022, with a recommended replacement part being the RN73R series. This resistor is suitable for general applications where precise resistance values are required.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN731JTTD1322D10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD1322D10TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD1322D10TR-ND
13.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

13.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN731JTTD1322D10 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN731JTTD1322D10
Chip Resistor - Surface Mount RN731JTTD1322D10
RES 13.2K OHM 0.5% 1/16W 0603

RES 13.2K OHM 0.5% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN731JTTD1322D10TR-ND RN731JTTD1322D10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567833 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details