360 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film
Thin Film Resistors - SMD 360Ohm,0402,0.1%,25p
RES 360 OHM 0.1% 1/16W 0402
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RN731ETTP3600B25TR-ND | 430-RN731ETTP3600B25 | RN731ETTP3600B25 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 360Ohm,0402,0.1%,25p pm,63mW,25V | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Resistance Range | 360 ohms | 360 ohms | 360 ohms |