KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN731ETTP1500B25

Description
150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN731ETTP1500B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731ETTP1500B25TR-ND
Chip Resistor - Surface Mount 2019-RN731ETTP1500B25TR-ND
150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film

150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN731ETTP1500B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN731ETTP1500B25
Chip Resistor - Surface Mount RN731ETTP1500B25
RES 150 OHM 0.1% 1/16W 0402

RES 150 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Thin Film Resistors - SMD 150Ohm,0402,0.1%,25p pm,63mW,25V - 430-RN731ETTP1500B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 150Ohm,0402,0.1%,25p pm,63mW,25V
430-RN731ETTP1500B25
Thin Film Resistors - SMD 150Ohm,0402,0.1%,25p pm,63mW,25V 430-RN731ETTP1500B25
Thin Film Resistors - SMD 150Ohm,0402,0.1%,25p pm,63mW,25V

Thin Film Resistors - SMD 150Ohm,0402,0.1%,25p pm,63mW,25V

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 2019-RN731ETTP1500B25TR-ND RN731ETTP1500B25 430-RN731ETTP1500B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistors - SMD 150Ohm,0402,0.1%,25p pm,63mW,25V
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1694FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details