KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H3ATTE6204F

Description
6.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
6.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H3ATTE6204FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE6204FTR-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE6204FTR-ND
6.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H3ATTE6204F
932207-RK73H3ATTE6204F
Chip Resistor - Surface Mount - RK73H3ATTE6204F 932207-RK73H3ATTE6204F
Manufacturer: KOA Speer Win Source Part Number: 932207-RK73H3ATTE620 4F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 6.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: RK73H3A Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H3ATTE6204F TR, 2019-RK73H3ATTE6204F DKR, 2019-RK73H3ATTE6204F CT

Manufacturer: KOA Speer
Win Source Part Number: 932207-RK73H3ATTE6204F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 6.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: RK73H3A
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H3ATTE6204FTR, 2019-RK73H3ATTE6204FDKR, 2019-RK73H3ATTE6204FCT

Buy Now Datasheet
1W Resistor - 52-RK73H3ATTE6204F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 6.2M OHM 1% 1W 2512 Product overview: RK73H3ATTE6204F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE6204F can be used for catalog matching and distributor lookup.

RES 6.2M OHM 1% 1W 2512 Product overview: RK73H3ATTE6204F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE6204F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 2019-RK73H3ATTE6204FTR-ND 932207-RK73H3ATTE6204F 52-RK73H3ATTE6204F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H3ATTE6204F 1W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film
Mounting / Packaging 2512; 2512 2512 (6432 Metric)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details