KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H3ATTE60R4F

Description
60.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
60.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H3ATTE60R4FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE60R4FTR-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE60R4FTR-ND
60.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

60.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H3ATTE60R4F
748720-RK73H3ATTE60R4F
Chip Resistor - Surface Mount - RK73H3ATTE60R4F 748720-RK73H3ATTE60R4F
Manufacturer: KOA Speer Win Source Part Number: 748720-RK73H3ATTE60R 4F Manufacturer Homepage: www.koaspeer.com RoHS State: Request Verification Reference case: 2512 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 748720-RK73H3ATTE60R4F
Manufacturer Homepage: www.koaspeer.com
RoHS State: Request Verification
Reference case: 2512
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
60.4 OHM 1W Resistor - 52-RK73H3ATTE60R4F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60.4 OHM 1W Resistor
52-RK73H3ATTE60R4F
60.4 OHM 1W Resistor 52-RK73H3ATTE60R4F
RES 60.4 OHM 1% 1W 2512 Product overview: RK73H3ATTE60R4F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60.4 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE60R4F can be used for catalog matching and distributor lookup.

RES 60.4 OHM 1% 1W 2512 Product overview: RK73H3ATTE60R4F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60.4 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE60R4F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 2019-RK73H3ATTE60R4FTR-ND 748720-RK73H3ATTE60R4F 52-RK73H3ATTE60R4F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H3ATTE60R4F 60.4 OHM 1W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 2512; 2512 2512 (6432 Metric)
Resistance Range 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details