KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H3ATTE2320F

Description
232 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
232 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H3ATTE2320FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE2320FTR-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE2320FTR-ND
232 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

232 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H3ATTE2320F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H3ATTE2320F
Chip Resistor - Surface Mount RK73H3ATTE2320F
RES 232 OHM 1% 1W 2512

RES 232 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-RK73H3ATTE2320FTR-ND RK73H3ATTE2320F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 232 ohms 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573326 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details