The RK73H2HTTE9530D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 953 ohms with a tolerance of ±0.5%. It is designed for applications requiring precise resistance values and is suitable for both flow and reflow soldering processes. The resistor has a power rating of 0.25W and operates effectively within a temperature range of -55°C to +155°C. It is constructed using a thick film technology that ensures excellent heat and weather resistance. The product meets EU RoHS requirements and is AEC-Q200 tested, making it suitable for automotive applications. The resistor is available in a 2010 package size, which is commonly used in various electronic devices.
953 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 953 OHM 0.5% 3/4W 2010
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73H2HTTE9530DTR-ND | RK73H2HTTE9530D |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 953 ohms | 953 ohms |