The RK73H2HTTE76R8D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 76.8 ohms with a tolerance of ±0.5%. It is designed for a power rating of 0.5W and operates effectively within a temperature range of -55°C to +155°C. This resistor is suitable for both flow and reflow soldering processes and complies with EU RoHS regulations, making it a good choice for environmentally conscious designs. The product has been AEC-Q200 tested, ensuring reliability in automotive applications. Its construction includes a metal glaze thick film on a ceramic substrate, providing excellent heat and weather resistance. The RK73H series offers a wide range of sizes and is available in various resistance values, making it versatile for different engineering applications.
76.8 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 76.8 OHM 0.5% 3/4W 2010
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73H2HTTE76R8DTR-ND | RK73H2HTTE76R8D |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 76.8 ohms | 76.8 ohms |