The RK73H2HTTE3163D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 316 kΩ with a tolerance of ±0.5%. It is designed for applications requiring precise resistance values and is suitable for both flow and reflow soldering processes. The resistor has a power rating of 0.25W and operates within a temperature range of -55°C to +125°C. It is constructed with a metal glaze thick film, ensuring excellent heat and weather resistance. The product meets EU RoHS requirements and has been AEC-Q200 tested, making it suitable for automotive applications. The RK73H series offers a wide range of sizes and resistance values, providing flexibility for various design needs.
316 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 316K OHM 0.5% 3/4W 2010
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73H2HTTE3163DTR-ND | RK73H2HTTE3163D |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |