KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2HTTE1821F

Description
1.82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2HTTE1821FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE1821FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE1821FTR-ND
1.82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2HTTE1821FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE1821FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE1821FDKR-ND
1.82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2HTTE1821FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE1821FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE1821FCT-ND
1.82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1134164-RK73H2HTTE1821F
Resistors - Chip Resistor - Surface Mount 1134164-RK73H2HTTE1821F
Win Source Part Number: 1134164-RK73H2HTTE18 21F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1.82 kOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H2HTTE1821F TR,2019-RK73H2HTTE18 21FCT,2019-RK73H2HTT E1821FDKR Base Product Number: RK73H2H

Win Source Part Number: 1134164-RK73H2HTTE1821F
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.82 kOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73H2HTTE1821FTR,2019-RK73H2HTTE1821FCT,2019-RK73H2HTTE1821FDKR
Base Product Number: RK73H2H

Buy Now Datasheet
4W Resistor - 52-RK73H2HTTE1821F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.82K OHM 1% 3/4W 2010 Product overview: RK73H2HTTE1821F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2HTTE1821F can be used for catalog matching and distributor lookup.

RES 1.82K OHM 1% 3/4W 2010 Product overview: RK73H2HTTE1821F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2HTTE1821F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1K82, 1%, 0.75W, 2010 Rohs Compliant Koa - 85AH2238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 1%, 0.75W, 2010 Rohs Compliant Koa
85AH2238
Res, 1K82, 1%, 0.75W, 2010 Rohs Compliant Koa 85AH2238
RES, 1K82, 1%, 0.75W, 2010 ROHS COMPLIANT: YES

RES, 1K82, 1%, 0.75W, 2010 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RK73H2HTTE1821FTR-ND 1134164-RK73H2HTTE1821F 52-RK73H2HTTE1821F 85AH2238
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 4W Resistor Res, 1K82, 1%, 0.75W, 2010 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film
Mounting / Packaging 2010; 2010 2010 (5025 Metric) 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details