1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 1K OHM 1% 3/4W 2010 Product overview: RK73H2HTTE1001F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2HTTE1001F can be used for catalog matching and distributor lookup.
Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 804939-RK73H2HTTE100
Packaging: Reel
Features: Automotive AEC-Q200, Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W
Manufacturer Package: 2010
Height - Seated (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-RK73H2HTTE1001FTR-ND | 52-RK73H2HTTE1001F | 804939-RK73H2HTTE1001F |
| Product Name | Chip Resistor - Surface Mount | 4W Resistor | Chip Resistor - Surface Mount - RK73H2HTTE1001F |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | MetalFilm; Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010 (5025 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % |