KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2HTTE1000D RK73H2HTTE1000D

Description
Manufacturer: KOA Speer Win Source Part Number: 932200-RK73H2HTTE100 0D Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: RK73H2H Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2HTTE1000D TR, 2019-RK73H2HTTE1000D CT, 2019-RK73H2HTTE1000D DKR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 932200-RK73H2HTTE100 0D Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: RK73H2H Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2HTTE1000D TR, 2019-RK73H2HTTE1000D CT, 2019-RK73H2HTTE1000D DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2HTTE1000D
932200-RK73H2HTTE1000D
Chip Resistor - Surface Mount - RK73H2HTTE1000D 932200-RK73H2HTTE1000D
Manufacturer: KOA Speer Win Source Part Number: 932200-RK73H2HTTE100 0D Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: RK73H2H Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2HTTE1000D TR, 2019-RK73H2HTTE1000D CT, 2019-RK73H2HTTE1000D DKR

Manufacturer: KOA Speer
Win Source Part Number: 932200-RK73H2HTTE1000D
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 100 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: RK73H2H
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H2HTTE1000DTR, 2019-RK73H2HTTE1000DCT, 2019-RK73H2HTTE1000DDKR

Buy Now Datasheet
100 OHM 4W Resistor - 52-RK73H2HTTE1000D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 4W Resistor
52-RK73H2HTTE1000D
100 OHM 4W Resistor 52-RK73H2HTTE1000D
RES 100 OHM 0.5% 3/4W 2010 Product overview: RK73H2HTTE1000D from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2HTTE1000D can be used for catalog matching and distributor lookup.

RES 100 OHM 0.5% 3/4W 2010 Product overview: RK73H2HTTE1000D from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2HTTE1000D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2HTTE1000DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE1000DTR-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE1000DTR-ND
100 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H2HTTE1000D - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2HTTE1000D
Chip Resistor - Surface Mount RK73H2HTTE1000D
RES 100 OHM 0.5% 3/4W 2010

RES 100 OHM 0.5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 932200-RK73H2HTTE1000D 52-RK73H2HTTE1000D 2019-RK73H2HTTE1000DTR-ND RK73H2HTTE1000D
Product Name Chip Resistor - Surface Mount - RK73H2HTTE1000D 100 OHM 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 2010 (5025 Metric) 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 0.7500 watts 0.7500 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD153GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details