KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2HTE20R0F RK73H2HTE20R0F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134115-RK73H2HTE20R 0F Voltage Rating: 200 V Length: 5 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 20 Ω Power Rating: 750 mW Width: 2.5 mm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134115-RK73H2HTE20R 0F Voltage Rating: 200 V Length: 5 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 20 Ω Power Rating: 750 mW Width: 2.5 mm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73H2HTE20R0F - 1134115-RK73H2HTE20R0F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2HTE20R0F
1134115-RK73H2HTE20R0F
Chip Resistor - Surface Mount - RK73H2HTE20R0F 1134115-RK73H2HTE20R0F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134115-RK73H2HTE20R 0F Voltage Rating: 200 V Length: 5 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 20 Ω Power Rating: 750 mW Width: 2.5 mm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134115-RK73H2HTE20R0F
Voltage Rating: 200 V
Length: 5 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 20 Ω
Power Rating: 750 mW
Width: 2.5 mm
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1134115-RK73H2HTE20R0F
Product Name Chip Resistor - Surface Mount - RK73H2HTE20R0F
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 20 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details