KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2HTE10R0F RK73H2HTE10R0F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974568-RK73H2HTE10R0 F Voltage Rating: 200 V Length: 5 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 10 Ω Power Rating: 750 mW Width: 2.5 mm Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974568-RK73H2HTE10R0 F Voltage Rating: 200 V Length: 5 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 10 Ω Power Rating: 750 mW Width: 2.5 mm Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73H2HTE10R0F - 974568-RK73H2HTE10R0F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2HTE10R0F
974568-RK73H2HTE10R0F
Chip Resistor - Surface Mount - RK73H2HTE10R0F 974568-RK73H2HTE10R0F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974568-RK73H2HTE10R0 F Voltage Rating: 200 V Length: 5 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 10 Ω Power Rating: 750 mW Width: 2.5 mm Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974568-RK73H2HTE10R0F
Voltage Rating: 200 V
Length: 5 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 10 Ω
Power Rating: 750 mW
Width: 2.5 mm
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 974568-RK73H2HTE10R0F
Product Name Chip Resistor - Surface Mount - RK73H2HTE10R0F
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 10 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details