KOA Speer Electronics, Inc. 301 OHM 2W Resistor RK73H2ETTD3010F

Description
RES 301 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD3010F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 301 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD3010F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 301 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD3010F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 301 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD3010F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
301 OHM 2W Resistor - 52-RK73H2ETTD3010F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
301 OHM 2W Resistor
52-RK73H2ETTD3010F
301 OHM 2W Resistor 52-RK73H2ETTD3010F
RES 301 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD3010F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 301 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD3010F can be used for catalog matching and distributor lookup.

RES 301 OHM 1% 1/2W 1210 Product overview: RK73H2ETTD3010F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 301 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ETTD3010F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD3010FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD3010FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD3010FCT-ND
301 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

301 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD3010FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD3010FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD3010FTR-ND
301 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

301 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ETTD3010FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ETTD3010FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ETTD3010FDKR-ND
301 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

301 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H2ETTD3010F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2ETTD3010F
Chip Resistor - Surface Mount RK73H2ETTD3010F
RES 301 OHM 1% 1/2W 1210

RES 301 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-RK73H2ETTD3010F 2019-RK73H2ETTD3010FCT-ND RK73H2ETTD3010F
Product Name 301 OHM 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) 1210
Resistance Range 301 ohms 301 ohms 301 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
3 suppliers