KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2ETE2260F RK73H2ETE2260F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134761-RK73H2ETE226 0F Voltage Rating: 200 V Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 700 µm Resistance: 226 Ω Power Rating: 500 mW Categories: Chip Resistor - Surface Mount Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134761-RK73H2ETE226 0F Voltage Rating: 200 V Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 700 µm Resistance: 226 Ω Power Rating: 500 mW Categories: Chip Resistor - Surface Mount Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73H2ETE2260F - 1134761-RK73H2ETE2260F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ETE2260F
1134761-RK73H2ETE2260F
Chip Resistor - Surface Mount - RK73H2ETE2260F 1134761-RK73H2ETE2260F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134761-RK73H2ETE226 0F Voltage Rating: 200 V Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 700 µm Resistance: 226 Ω Power Rating: 500 mW Categories: Chip Resistor - Surface Mount Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134761-RK73H2ETE2260F
Voltage Rating: 200 V
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 700 µm
Resistance: 226 Ω
Power Rating: 500 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1134761-RK73H2ETE2260F
Product Name Chip Resistor - Surface Mount - RK73H2ETE2260F
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 226 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details