KOA Speer Electronics, Inc. Connectors,Interconnects RK73H2ELTD3323F

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance (Ohms): 45k Power Rating: 1 W Tolerance (+ or -): 5% Voltage Rating: 600V Application: CapSense Height: 0.650" (16.50mm) Length: 0.50' (152.4mm) Width: 0.530" (13.46mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance (Ohms): 45k Power Rating: 1 W Tolerance (+ or -): 5% Voltage Rating: 600V Application: CapSense Height: 0.650" (16.50mm) Length: 0.50' (152.4mm) Width: 0.530" (13.46mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance (Ohms): 45k Power Rating: 1 W Tolerance (+ or -): 5% Voltage Rating: 600V Application: CapSense Height: 0.650" (16.50mm) Length: 0.50' (152.4mm) Width: 0.530" (13.46mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Resistance (Ohms): 45k
Power Rating: 1 W
Tolerance (+ or -): 5%
Voltage Rating: 600V
Application: CapSense
Height: 0.650" (16.50mm)
Length: 0.50' (152.4mm)
Width: 0.530" (13.46mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Name Connectors,Interconnects
Resistance Range 45000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details