KOA Speer Electronics, Inc. 820 OHM 4W Resistor RK73H2BTTD8200F

Description
RES 820 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD8200F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD8200F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 820 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD8200F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD8200F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
820 OHM 4W Resistor - 52-RK73H2BTTD8200F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
820 OHM 4W Resistor
52-RK73H2BTTD8200F
820 OHM 4W Resistor 52-RK73H2BTTD8200F
RES 820 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD8200F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD8200F can be used for catalog matching and distributor lookup.

RES 820 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD8200F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD8200F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD8200FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD8200FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD8200FCT-ND
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD8200FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD8200FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD8200FTR-ND
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD8200FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD8200FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD8200FDKR-ND
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2BTTD8200F
932190-RK73H2BTTD8200F
Chip Resistor - Surface Mount - RK73H2BTTD8200F 932190-RK73H2BTTD8200F
Manufacturer: KOA Speer Win Source Part Number: 932190-RK73H2BTTD820 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: RK73H2B Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2BTTD8200F CT, 2019-RK73H2BTTD8200F DKR, 2019-RK73H2BTTD8200F TR

Manufacturer: KOA Speer
Win Source Part Number: 932190-RK73H2BTTD8200F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: RK73H2B
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H2BTTD8200FCT, 2019-RK73H2BTTD8200FDKR, 2019-RK73H2BTTD8200FTR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-RK73H2BTTD8200F 2019-RK73H2BTTD8200FCT-ND 932190-RK73H2BTTD8200F
Product Name 820 OHM 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H2BTTD8200F
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206
Resistance Range 820 ohms 820 ohms
Power Rating 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573188 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details