KOA Speer Electronics, Inc. Surface Mount Resistors RK73H2BTTD4700F

Description
KOA RK73H2BTTD4700F
Request a Quote Datasheet
Description
KOA RK73H2BTTD4700F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1234359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1234359
Surface Mount Resistors 1234359
KOA RK73H2BTTD4700F

KOA RK73H2BTTD4700F

Supplier's Site
Chip Resistor - Surface Mount - 2019-RK73H2BTTD4700FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD4700FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD4700FDKR-ND
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD4700FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD4700FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD4700FTR-ND
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD4700FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD4700FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD4700FCT-ND
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H2BTTD4700F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2BTTD4700F
Chip Resistor - Surface Mount RK73H2BTTD4700F
RES 470 OHM 1% 1/4W 1206

RES 470 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1234359 2019-RK73H2BTTD4700FDKR-ND RK73H2BTTD4700F
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details