KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2BTTD4531F

Description
4.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2BTTD4531FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD4531FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD4531FDKR-ND
4.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD4531FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD4531FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD4531FCT-ND
4.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD4531FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD4531FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD4531FTR-ND
4.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors 1/4watt 4.53Kohms 1% - 430-RK73H2BTTD4531F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/4watt 4.53Kohms 1%
430-RK73H2BTTD4531F
Thick Film Resistors 1/4watt 4.53Kohms 1% 430-RK73H2BTTD4531F
Thick Film Resistors 1/4watt 4.53Kohms 1%

Thick Film Resistors 1/4watt 4.53Kohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RK73H2BTTD4531F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RK73H2BTTD4531F
Resistors - Chip Resistor - Surface Mount RK73H2BTTD4531F
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, 4K53, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH1990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH1990
Res, 4K53, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH1990
RES, 4K53, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 4K53, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RK73H2BTTD4531FDKR-ND 430-RK73H2BTTD4531F RK73H2BTTD4531F 85AH1990
Product Name Chip Resistor - Surface Mount Thick Film Resistors 1/4watt 4.53Kohms 1% Resistors - Chip Resistor - Surface Mount Res, 4K53, 1%, 0.25W, 1206 Rohs Compliant Koa
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details