KOA Speer Electronics, Inc. 390 OHM 4W Resistor RK73H2BTTD3900F

Description
RES 390 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD3900F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD3900F can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES 390 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD3900F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD3900F can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H2BTTD3900F is a surface mount chip resistor from Win Source Electronics, designed for automotive applications and compliant with AEC-Q200 standards. It features a resistance value of 390 ohms with a tolerance of ±1%. The resistor is constructed using thick film technology, ensuring durability and reliability in various environments. It has a power rating of 0.25W (1/4W) and operates effectively within a temperature range of -55°C to +155°C. The dimensions of the resistor are 3.20mm x 1.60mm (1206 package size), making it suitable for compact designs. Additionally, it is moisture resistant and meets RoHS3 compliance, making it a suitable choice for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The RK73H2BTTD3900F is a surface mount chip resistor from Win Source Electronics, designed for automotive applications and compliant with AEC-Q200 standards. It features a resistance value of 390 ohms with a tolerance of ±1%. The resistor is constructed using thick film technology, ensuring durability and reliability in various environments. It has a power rating of 0.25W (1/4W) and operates effectively within a temperature range of -55°C to +155°C. The dimensions of the resistor are 3.20mm x 1.60mm (1206 package size), making it suitable for compact designs. Additionally, it is moisture resistant and meets RoHS3 compliance, making it a suitable choice for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
390 OHM 4W Resistor - 52-RK73H2BTTD3900F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390 OHM 4W Resistor
52-RK73H2BTTD3900F
390 OHM 4W Resistor 52-RK73H2BTTD3900F
RES 390 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD3900F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD3900F can be used for catalog matching and distributor lookup.

RES 390 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD3900F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD3900F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD3900FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD3900FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD3900FCT-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD3900FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD3900FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD3900FDKR-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD3900FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD3900FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD3900FTR-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326280-RK73H2BTTD3900F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326280-RK73H2BTTD3900F
Resistors - Chip Resistor - Surface Mount 1326280-RK73H2BTTD3900F
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1326280-RK73H2BTTD39 00F Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 390 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2BTTD3900F TR,2019-RK73H2BTTD39 00FDKR,2019-RK73H2BT TD3900FCT Base Product Number: RK73H2B RoHS Status: ROHS3 Compliant

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 1326280-RK73H2BTTD3900F
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 390 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H2BTTD3900FTR,2019-RK73H2BTTD3900FDKR,2019-RK73H2BTTD3900FCT
Base Product Number: RK73H2B
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H2BTTD3900F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2BTTD3900F
Chip Resistor - Surface Mount RK73H2BTTD3900F
RES 390 OHM 1% 1/4W 1206

RES 390 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-RK73H2BTTD3900F 2019-RK73H2BTTD3900FCT-ND 1326280-RK73H2BTTD3900F RK73H2BTTD3900F
Product Name 390 OHM 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details